N-Channel 60V 56A (Tc) 99W (Tc) Surface Mount DPAK
N-Channel 60V 56A (Tc) 99W (Tc) Surface Mount DPAK
N-Channel 60V 56A (Tc) 99W (Tc) Surface Mount DPAK
MOSFET N-CH 60V 56A DPAK Product overview: IRFR7546TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7546TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047090-IRFR7546TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 99W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 100μA
Max Gate Charge: 87nC @ 10V
Max Input Capacitance: 3020pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.9 mOhm @ 43A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
MOSFET StrongIRFET N-Ch 60V 71A DPAK
MOSFET StrongIRFET N-Ch 60V 71A DPAK
MOSFET StrongIRFET N-Ch 60V 71A DPAK
MOSFET N-CH 60V 56A DPAK
MOSFET Transistor, N Channel, 56 A, 60 V, 0.0066 ohm, 10 V, 3.7 V RoHS Compliant: Yes
MOSFET N-CH 60V 56A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFR7546TRPBFTR-ND | 278-IRFR7546TRPBF | 1047090-IRFR7546TRPBF | 1300990P | 1300990 | IRFR7546TRPBF | 31Y2072 | IRFR7546TRPBF |
| Product Name | Single FETs, MOSFETs | 60V 56A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7546TRPBF | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 56 A, 60 V, 0.0066 Ohm, 10 V, 3.7 V Rohs Compliant Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||||
| Transconductance | 0.0560 kS |