Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4229TRLPBF IRFS4229TRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017712-IRFS4229TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRFS4229 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4560pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 48 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): SUM45N25-58; SUM45N25-58-E3; RCJ510N25TL; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017712-IRFS4229TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRFS4229 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4560pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 48 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): SUM45N25-58; SUM45N25-58-E3; RCJ510N25TL; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4229TRLPBF - 017712-IRFS4229TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4229TRLPBF
017712-IRFS4229TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4229TRLPBF 017712-IRFS4229TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017712-IRFS4229TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRFS4229 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4560pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 48 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): SUM45N25-58; SUM45N25-58-E3; RCJ510N25TL; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017712-IRFS4229TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Family Name: IRFS4229
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4560pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 48 mOhm @ 26A, 10V
Alternative Parts (Cross-Reference): SUM45N25-58; SUM45N25-58-E3; RCJ510N25TL;
Introduction Date: May 04, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
250V 45A MOSFET Transistor
278-IRFS4229TRLPBF
250V 45A MOSFET Transistor 278-IRFS4229TRLPBF
MOSFET N-CH 250V 45A D2PAK Product overview: IRFS4229TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4229TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 45A D2PAK Product overview: IRFS4229TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4229TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS4229TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4229TRLPBFTR-ND
Single FETs, MOSFETs IRFS4229TRLPBFTR-ND
N-Channel 250V 45A (Tc) 330W (Tc) Surface Mount PG-TO263-3

N-Channel 250V 45A (Tc) 330W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4229TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4229TRLPBFDKR-ND
Single FETs, MOSFETs IRFS4229TRLPBFDKR-ND
N-Channel 250V 45A (Tc) 330W (Tc) Surface Mount PG-TO263-3

N-Channel 250V 45A (Tc) 330W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4229TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4229TRLPBFCT-ND
Single FETs, MOSFETs IRFS4229TRLPBFCT-ND
N-Channel 250V 45A (Tc) 330W (Tc) Surface Mount PG-TO263-3

N-Channel 250V 45A (Tc) 330W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFETs - 2172633 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172633
MOSFETs 2172633
Infineon IRFS4229TRLPBF MOSFET

Infineon IRFS4229TRLPBF MOSFET

Supplier's Site
MOSFETs - 2172634 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172634
MOSFETs 2172634
Infineon IRFS4229TRLPBF MOSFET

Infineon IRFS4229TRLPBF MOSFET

Supplier's Site
MOSFETs - 2172634P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172634P
MOSFETs 2172634P
Infineon IRFS4229TRLPBF MOSFET

Infineon IRFS4229TRLPBF MOSFET

Supplier's Site
Mosfet, N-Ch, 250V, 45A, 175Deg C, 330W; Channel Type Infineon - 43AC3281 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 45A, 175Deg C, 330W; Channel Type Infineon
43AC3281
Mosfet, N-Ch, 250V, 45A, 175Deg C, 330W; Channel Type Infineon 43AC3281
MOSFET, N-CH, 250V, 45A, 175DEG C, 330W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:45A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 45A, 175DEG C, 330W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:45A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS4229TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS4229TRLPBF
Single FETs, MOSFETs IRFS4229TRLPBF
MOSFET N-CH 250V 45A D2PAK

MOSFET N-CH 250V 45A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 250V 45A 48mOhm 72nC Qg

MOSFET MOSFT 250V 45A 48mOhm 72nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS4229TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS4229TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS4229TRLPBF
MOSFET N-CH 250V 45A D2PAK

MOSFET N-CH 250V 45A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 017712-IRFS4229TRLPBF 278-IRFS4229TRLPBF IRFS4229TRLPBFTR-ND 2172633 2172634P 43AC3281 IRFS4229TRLPBF IRFS4229TRLPBF IRFS4229TRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4229TRLPBF 250V 45A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N-Ch, 250V, 45A, 175Deg C, 330W; Channel Type Infineon Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 250 volts 250 volts 250 volts
PD 330000 milliwatts 330 milliwatts 330000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-263; SOT3; D2PAK (TO-263AB) Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data