Infineon Technologies AG Single FETs, MOSFETs IRFR120NTRLPBF

Description
N-Channel 100V 9.4A (Tc) 48W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 100V 9.4A (Tc) 48W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR120NTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR120NTRLPBFCT-ND
Single FETs, MOSFETs IRFR120NTRLPBFCT-ND
N-Channel 100V 9.4A (Tc) 48W (Tc) Surface Mount PG-TO252-3

N-Channel 100V 9.4A (Tc) 48W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IRFR120NTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR120NTRLPBFTR-ND
Single FETs, MOSFETs IRFR120NTRLPBFTR-ND
N-Channel 100V 9.4A (Tc) 48W (Tc) Surface Mount PG-TO252-3

N-Channel 100V 9.4A (Tc) 48W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
MOSFETs - 8274035 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274035
MOSFETs 8274035
HEXFET N-Ch MOSFET 9.4A 100V DPAK

HEXFET N-Ch MOSFET 9.4A 100V DPAK

Supplier's Site
MOSFETs - 8274035P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274035P
MOSFETs 8274035P
HEXFET N-Ch MOSFET 9.4A 100V DPAK

HEXFET N-Ch MOSFET 9.4A 100V DPAK

Supplier's Site
MOSFETs - 1655902 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655902
MOSFETs 1655902
HEXFET N-Ch MOSFET 9.4A 100V DPAK

HEXFET N-Ch MOSFET 9.4A 100V DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120NTRLPBF - 069524-IRFR120NTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120NTRLPBF
069524-IRFR120NTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120NTRLPBF 069524-IRFR120NTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069524-IRFR120NTRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 210 mOhm @ 5.6A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069524-IRFR120NTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 210 mOhm @ 5.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 9.4A DPAK MOSFET Transistor
278-IRFR120NTRLPBF
100V 9.4A DPAK MOSFET Transistor 278-IRFR120NTRLPBF
MOSFET N-CH 100V 9.4A DPAK Product overview: IRFR120NTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR120NTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9.4A DPAK Product overview: IRFR120NTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR120NTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 9.1A 210mOhm 16.7nC

MOSFET MOSFT 100V 9.1A 210mOhm 16.7nC

Buy Now Datasheet
Mosfet, N-Ch, 100V, 9.4A, To-252Aa; Transistor Polarity Infineon - 13AC9120 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 9.4A, To-252Aa; Transistor Polarity Infineon
13AC9120
Mosfet, N-Ch, 100V, 9.4A, To-252Aa; Transistor Polarity Infineon 13AC9120
MOSFET, N-CH, 100V, 9.4A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:9.4A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.21ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 9.4A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:9.4A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.21ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR120NTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR120NTRLPBF
Single FETs, MOSFETs IRFR120NTRLPBF
MOSFET N-CH 100V 9.4A DPAK

MOSFET N-CH 100V 9.4A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR120NTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR120NTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR120NTRLPBF
MOSFET N-CH 100V 9.4A DPAK

MOSFET N-CH 100V 9.4A DPAK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR120NTRLPBFCT-ND 8274035 8274035P 069524-IRFR120NTRLPBF 278-IRFR120NTRLPBF IRFR120NTRLPBF 13AC9120 IRFR120NTRLPBF IRFR120NTRLPBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120NTRLPBF 100V 9.4A DPAK MOSFET Transistor MOSFET Mosfet, N-Ch, 100V, 9.4A, To-252Aa; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data