P-Channel 150V 13A (Tc) 110W (Tc) Surface Mount D-Pak
P-Channel 150V 13A (Tc) 110W (Tc) Surface Mount D-Pak
P-Channel 150V 13A (Tc) 110W (Tc) Surface Mount D-Pak
MOSFET P-CH 150V 13A DPAK Product overview: IRFR6215TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR6215TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 126703-IRFR6215TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 295 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IRFR6215 - 20V-250V P-CHANNEL PO
MOSFET P-CH 150V 13A DPAK
150V 13A 110W 295mΩ@10V,6.6A 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS
MOSFET 1 P-CH -150V HEXFET 580mOhms 44nC
P CHANNEL MOSFET, -150V, 13A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET P-CH 150V 13A DPAK
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2579412 | IRFR6215TRPBFCT-ND | 278-IRFR6215TRPBF | 126703-IRFR6215TRPBF | IRFR6215TRPBF | IRFR6215TRPBF | IRFR6215TRPBF | 40M7906 | IRFR6215TRPBF |
| Product Name | MOSFETs | Single FETs, MOSFETs | 150V 13A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR6215TRPBF | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | P Channel Mosfet, -150V, 13A, D-Pak; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| Package Type | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK) | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | ||||||||
| V(BR)DSS | 150 volts | 150 volts | 150 volts | 150 volts | |||||
| Transconductance | 0.0036 kS |