Infineon Technologies AG Single FETs, MOSFETs IRFS41N15DTRLP

Description
N-Channel 150V 41A (Tc) 3.1W (Ta) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 150V 41A (Tc) 3.1W (Ta) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS41N15DTRLP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS41N15DTRLP-ND
Single FETs, MOSFETs IRFS41N15DTRLP-ND
N-Channel 150V 41A (Tc) 3.1W (Ta) Surface Mount D2PAK

N-Channel 150V 41A (Tc) 3.1W (Ta) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
150V 41A MOSFET Transistor
278-IRFS41N15DTRLP
150V 41A MOSFET Transistor 278-IRFS41N15DTRLP
MOSFET N-CH 150V 41A D2PAK Product overview: IRFS41N15DTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS41N15DTRLP can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 41A D2PAK Product overview: IRFS41N15DTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS41N15DTRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFS41N15DTRLP - 738805-IRFS41N15DTRLP - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFS41N15DTRLP
738805-IRFS41N15DTRLP
FETs - Single - IRFS41N15DTRLP 738805-IRFS41N15DTRLP
Manufacturer: Infineon Technologies Win Source Part Number: 738805-IRFS41N15DTRL P Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.1W Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 41A Rds On (Maximum) at Id, Vgs: 45mOhm at 25A, 10V Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 2520pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 738805-IRFS41N15DTRLP
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 41A
Rds On (Maximum) at Id, Vgs: 45mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 2520pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS41N15DTRLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS41N15DTRLP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS41N15DTRLP
MOSFET N-CH 150V 41A D2PAK

MOSFET N-CH 150V 41A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 41A 45mOhm 72nC

MOSFET MOSFT 150V 41A 45mOhm 72nC

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFS41N15DTRLP-ND 278-IRFS41N15DTRLP 738805-IRFS41N15DTRLP IRFS41N15DTRLP IRFS41N15DTRLP
Product Name Single FETs, MOSFETs 150V 41A MOSFET Transistor FETs - Single - IRFS41N15DTRLP Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers