Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IRFR6215TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1324075-IRFR6215TR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Rds On (Max) @ Id, Vgs: 295mOhm @ 6.6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Supplier Device Package: D-Pak Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1324075-IRFR6215TR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Rds On (Max) @ Id, Vgs: 295mOhm @ 6.6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Supplier Device Package: D-Pak Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324075-IRFR6215TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324075-IRFR6215TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324075-IRFR6215TR
Manufacturer: Infineon Technologies Win Source Part Number: 1324075-IRFR6215TR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Rds On (Max) @ Id, Vgs: 295mOhm @ 6.6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Supplier Device Package: D-Pak Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324075-IRFR6215TR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Rds On (Max) @ Id, Vgs: 295mOhm @ 6.6A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 110W (Tc)
Supplier Device Package: D-Pak
Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
150V 13A DPAK MOSFET Transistor
278-IRFR6215TR
150V 13A DPAK MOSFET Transistor 278-IRFR6215TR
MOSFET P-CH 150V 13A DPAK Product overview: IRFR6215TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR6215TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 150V 13A DPAK Product overview: IRFR6215TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR6215TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR6215TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR6215TR-ND
Single FETs, MOSFETs IRFR6215TR-ND
P-Channel 150V 13A (Tc) 110W (Tc) Surface Mount D-Pak

P-Channel 150V 13A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR6215TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR6215TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR6215TR
MOSFET P-CH 150V 13A DPAK

MOSFET P-CH 150V 13A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1324075-IRFR6215TR 278-IRFR6215TR IRFR6215TR-ND IRFR6215TR
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 150V 13A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details