Infineon Technologies AG 20V 100A DPAK MOSFET Transistor IRFR3711TR

Description
MOSFET N-CH 20V 100A DPAK Product overview: IRFR3711TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3711TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 20V 100A DPAK Product overview: IRFR3711TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3711TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 100A DPAK MOSFET Transistor
278-IRFR3711TR
20V 100A DPAK MOSFET Transistor 278-IRFR3711TR
MOSFET N-CH 20V 100A DPAK Product overview: IRFR3711TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3711TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 100A DPAK Product overview: IRFR3711TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3711TR can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRFR3711TR - 718720-IRFR3711TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFR3711TR
718720-IRFR3711TR
FETs - Single - IRFR3711TR 718720-IRFR3711TR
Manufacturer: Infineon Technologies Win Source Part Number: 718720-IRFR3711TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 2.5W, 120W Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 100A Rds On (Maximum) at Id, Vgs: 6.5mOhm at 15A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 44nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2980pF at 10V

Manufacturer: Infineon Technologies
Win Source Part Number: 718720-IRFR3711TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 120W
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 100A
Rds On (Maximum) at Id, Vgs: 6.5mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2980pF at 10V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFR3711TR 718720-IRFR3711TR
Product Name 20V 100A DPAK MOSFET Transistor FETs - Single - IRFR3711TR
Polarity N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape and Reel SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

60 V, dual N-channel Trench MOSFET - 2N7002AKS-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
MOSFETs - 1826918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R010M1 - AIMBG120R010M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910020SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers