Manufacturer: Infineon Technologies
Win Source Part Number: 777067-IRFR4105TRR
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 27A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRFR4105
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D-Pak
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 34nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 700pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 68W (Tc)
Rds On (Maximum) @ Id, Vgs: 45 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): STD20NF06LAG; NTD24N06G; NTD24N06T4G; NTD24N06;
Introduction Date: May 11, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
MOSFET N-CH 55V 27A DPAK Product overview: IRFR4105TRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 27A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 27A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4105TRR can be used for catalog matching and distributor lookup.
N-Channel 55V 27A (Tc) 68W (Tc) Surface Mount D-Pak
MOSFET N-CH 55V 27A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 777067-IRFR4105TRR | 278-IRFR4105TRR | IRFR4105TRR-ND | IRFR4105TRR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4105TRR | 55V 27A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 68000 milliwatts | 68000 milliwatts |