Infineon Technologies AG 200V 18A MOSFET Transistor IRFS4020PBF

Description
MOSFET N-CH 200V 18A D2PAK Product overview: IRFS4020PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4020PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 18A D2PAK Product overview: IRFS4020PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4020PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 18A MOSFET Transistor
278-IRFS4020PBF
200V 18A MOSFET Transistor 278-IRFS4020PBF
MOSFET N-CH 200V 18A D2PAK Product overview: IRFS4020PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4020PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 18A D2PAK Product overview: IRFS4020PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4020PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS4020PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4020PBF-ND
Single FETs, MOSFETs IRFS4020PBF-ND
N-Channel 200V 18A (Tc) 100W (Tc) Surface Mount D2PAK

N-Channel 200V 18A (Tc) 100W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4020PBF - 1047136-IRFS4020PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4020PBF
1047136-IRFS4020PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4020PBF 1047136-IRFS4020PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047136-IRFS4020PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4.9V @ 100μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1200pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047136-IRFS4020PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4.9V @ 100μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1200pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 105 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS4020PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS4020PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS4020PBF
MOSFET N-CH 200V 18A D2PAK

MOSFET N-CH 200V 18A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFS4020PBF IRFS4020PBF-ND 1047136-IRFS4020PBF IRFS4020PBF
Product Name 200V 18A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4020PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 100000 milliwatts 100000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details