MOSFET N-CH 150V 105A D2PAK Product overview: IRFS4115-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 105A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 105A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4115-7PPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 205395-IRFS4115-7PPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 105A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 5320pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.8 mOhm @ 63A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
N-Channel 150V 105A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
MOSFET, 150V, 105A, 11.8 mOhm, 73 nC Qg, D2PAK-7
MOSFET N-CH 150V 105A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFS4115-7PPBF | 205395-IRFS4115-7PPBF | IRFS4115-7PPBF-ND | 70019189 | IRFS4115-7PPBF |
| Product Name | 150V 105A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4115-7PPBF | Single FETs, MOSFETs | MOSFET, 150V, 105A, 11.8 mOhm, 73 nC Qg, D2PAK-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 150 volts | 150 volts | |||
| PD | 380000 milliwatts | 380000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |