Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N20DPBF IRFR13N20DPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 108601-IRFR13N20DPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 830pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 235 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 108601-IRFR13N20DPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 830pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 235 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N20DPBF - 108601-IRFR13N20DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N20DPBF
108601-IRFR13N20DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N20DPBF 108601-IRFR13N20DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 108601-IRFR13N20DPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 830pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 235 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 108601-IRFR13N20DPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 830pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 235 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
200V 13A DPAK MOSFET Transistor
278-IRFR13N20DPBF
200V 13A DPAK MOSFET Transistor 278-IRFR13N20DPBF
MOSFET N-CH 200V 13A DPAK Product overview: IRFR13N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR13N20DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 13A DPAK Product overview: IRFR13N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR13N20DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR13N20DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR13N20DPBF-ND
Single FETs, MOSFETs IRFR13N20DPBF-ND
N-Channel 200V 13A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 200V 13A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR13N20DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR13N20DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR13N20DPBF
MOSFET N-CH 200V 13A DPAK

MOSFET N-CH 200V 13A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 108601-IRFR13N20DPBF 278-IRFR13N20DPBF IRFR13N20DPBF-ND IRFR13N20DPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N20DPBF 200V 13A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts
PD 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data