Manufacturer: Infineon Technologies
Win Source Part Number: 1187866-IRFR120Z
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 35W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, LED Lighting
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 8.7A
Rds On (Maximum) at Id, Vgs: 190mOhm at 5.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 310pF at 25V
N-Channel 100V 8.7A (Tc) 35W (Tc) Surface Mount D-Pak
MOSFET N-CH 100V 8.7A DPAK Product overview: IRFR120Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR120Z can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 8.7A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187866-IRFR120Z | IRFR120Z-ND | 278-IRFR120Z | IRFR120Z |
| Product Name | FETs - Single - IRFR120Z | Single FETs, MOSFETs | 100V 8.7A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | |||
| PD | 35000 milliwatts | 35000 milliwatts |