Manufacturer: Infineon Technologies
Win Source Part Number: 069575-IRFS17N20DPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 170 mOhm @ 9.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
N-Channel 200V 16A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount D2PAK
MOSFET N-CH 200V 16A D2PAK Product overview: IRFS17N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS17N20DPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 16A D2PAK
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.17Ohm;ID 16A;D2Pak;PD 140W;VGS +/-30V;-55
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069575-IRFS17N20DPBF | IRFS17N20DPBF-ND | 278-IRFS17N20DPBF | IRFS17N20DPBF | 70017267 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS17N20DPBF | Single FETs, MOSFETs | 200V 16A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.17Ohm;ID 16A;D2Pak;PD 140W;VGS +/-30V;-55 |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 200 volts | 200 volts | |||
| PD | 3800 to 140000 milliwatts | 3800 milliwatts | 140000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |