Infineon Technologies AG FETs - Single - IRFR9120NTRL IRFR9120NTRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 809301-IRFR9120NTRL Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 40W (Tc) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 480mOhm at 3.9A, 10V Gate Charge (Qg) (Maximum) at Vgs: 27nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V Current - Continuous Drain (Id) at 25°C: 6.6A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 809301-IRFR9120NTRL Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 40W (Tc) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 480mOhm at 3.9A, 10V Gate Charge (Qg) (Maximum) at Vgs: 27nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V Current - Continuous Drain (Id) at 25°C: 6.6A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRFR9120NTRL - 809301-IRFR9120NTRL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFR9120NTRL
809301-IRFR9120NTRL
FETs - Single - IRFR9120NTRL 809301-IRFR9120NTRL
Manufacturer: Infineon Technologies Win Source Part Number: 809301-IRFR9120NTRL Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100V Part Status: Obsolete (End Of Life) Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 40W (Tc) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 480mOhm at 3.9A, 10V Gate Charge (Qg) (Maximum) at Vgs: 27nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V Current - Continuous Drain (Id) at 25°C: 6.6A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±20V

Manufacturer: Infineon Technologies
Win Source Part Number: 809301-IRFR9120NTRL
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100V
Part Status: Obsolete (End Of Life)
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 40W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 480mOhm at 3.9A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 27nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V
Current - Continuous Drain (Id) at 25°C: 6.6A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
100V 6.6A DPAK MOSFET Transistor
278-IRFR9120NTRL
100V 6.6A DPAK MOSFET Transistor 278-IRFR9120NTRL
MOSFET P-CH 100V 6.6A DPAK Product overview: IRFR9120NTRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9120NTRL can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 6.6A DPAK Product overview: IRFR9120NTRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9120NTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR9120NTRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9120NTRL-ND
Single FETs, MOSFETs IRFR9120NTRL-ND
P-Channel 100V 6.6A (Tc) 40W (Tc) Surface Mount D-Pak

P-Channel 100V 6.6A (Tc) 40W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFR9120NTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFR9120NTRL
Integrated Circuits (ICs) - Transistors - MOSFETs IRFR9120NTRL
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 809301-IRFR9120NTRL 278-IRFR9120NTRL IRFR9120NTRL-ND IRFR9120NTRL
Product Name FETs - Single - IRFR9120NTRL 100V 6.6A DPAK MOSFET Transistor Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers