Infineon Technologies AG Single FETs, MOSFETs IRFR3910CPBF

Description
N-Channel 100V 16A (Tc) 79W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 100V 16A (Tc) 79W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR3910CPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3910CPBF-ND
Single FETs, MOSFETs IRFR3910CPBF-ND
N-Channel 100V 16A (Tc) 79W (Tc) Surface Mount D-Pak

N-Channel 100V 16A (Tc) 79W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3910CPBF - 1047064-IRFR3910CPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3910CPBF
1047064-IRFR3910CPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3910CPBF 1047064-IRFR3910CPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047064-IRFR3910CPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 640pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 1047064-IRFR3910CPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 115 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
100V 16A DPAK MOSFET Transistor
278-IRFR3910CPBF
100V 16A DPAK MOSFET Transistor 278-IRFR3910CPBF
MOSFET N-CH 100V 16A DPAK Product overview: IRFR3910CPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3910CPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 16A DPAK Product overview: IRFR3910CPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3910CPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR3910CPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR3910CPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR3910CPBF
MOSFET N-CH 100V 16A DPAK

MOSFET N-CH 100V 16A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR3910CPBF-ND 1047064-IRFR3910CPBF 278-IRFR3910CPBF IRFR3910CPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3910CPBF 100V 16A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tube TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products