Infineon Technologies AG MOSFETs IRFR4105ZTRPBF

Description
HEXFET N-Ch MOSFET 30A 55V DPAK
Request a Quote
Description
HEXFET N-Ch MOSFET 30A 55V DPAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRFR4105ZTRPBF is a HEXFET® Power MOSFET designed for high efficiency and reliability in various applications. It features a maximum drain-to-source breakdown voltage of 55V and a low on-resistance of 24.5 m,Ѷ at a gate-source voltage of 10V and a drain current of 18A. The device supports a continuous drain current of 30A at 25°C and can operate at junction temperatures up to 175°C, making it suitable for demanding environments. This MOSFET has a maximum power dissipation of 48W and is packaged in a D-Pak case, which is compatible with surface mount technology. The gate threshold voltage ranges from 2.0V to 4.0V, and it has a total gate charge of 27nC, indicating efficient switching performance. The device is halogen-free and compliant with environmental standards, making it a suitable choice for engineers looking for reliable and eco-friendly components.

Datasheet Summary
Powered by GS/AI

The IRFR4105ZTRPBF is a HEXFET® Power MOSFET designed for high efficiency and reliability in various applications. It features a maximum drain-to-source breakdown voltage of 55V and a low on-resistance of 24.5 m,Ѷ at a gate-source voltage of 10V and a drain current of 18A. The device supports a continuous drain current of 30A at 25°C and can operate at junction temperatures up to 175°C, making it suitable for demanding environments. This MOSFET has a maximum power dissipation of 48W and is packaged in a D-Pak case, which is compatible with surface mount technology. The gate threshold voltage ranges from 2.0V to 4.0V, and it has a total gate charge of 27nC, indicating efficient switching performance. The device is halogen-free and compliant with environmental standards, making it a suitable choice for engineers looking for reliable and eco-friendly components.

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8274066 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274066
MOSFETs 8274066
HEXFET N-Ch MOSFET 30A 55V DPAK

HEXFET N-Ch MOSFET 30A 55V DPAK

Supplier's Site
MOSFETs - 8274066P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274066P
MOSFETs 8274066P
HEXFET N-Ch MOSFET 30A 55V DPAK

HEXFET N-Ch MOSFET 30A 55V DPAK

Supplier's Site
MOSFETs - 1655835 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655835
MOSFETs 1655835
HEXFET N-Ch MOSFET 30A 55V DPAK

HEXFET N-Ch MOSFET 30A 55V DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4105ZTRPBF - 1047070-IRFR4105ZTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4105ZTRPBF
1047070-IRFR4105ZTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4105ZTRPBF 1047070-IRFR4105ZTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047070-IRFR4105ZTRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Family Name: IRFR4105 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 740pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24.5 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): TSM340N06CP ROG; STD30NF06L; STD30NE06L; STD30NF06; Introduction Date: August 25, 2003 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047070-IRFR4105ZTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Family Name: IRFR4105
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 740pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24.5 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): TSM340N06CP ROG; STD30NF06L; STD30NE06L; STD30NF06;
Introduction Date: August 25, 2003
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 30A DPAK MOSFET Transistor
278-IRFR4105ZTRPBF
55V 30A DPAK MOSFET Transistor 278-IRFR4105ZTRPBF
MOSFET N-CH 55V 30A DPAK Product overview: IRFR4105ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 30A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4105ZTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 30A DPAK Product overview: IRFR4105ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 30A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4105ZTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR4105ZTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR4105ZTRPBFTR-ND
Single FETs, MOSFETs IRFR4105ZTRPBFTR-ND
N-Channel 55V 30A (Tc) 48W (Tc) Surface Mount D-Pak

N-Channel 55V 30A (Tc) 48W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR4105ZTRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR4105ZTRPBFDKR-ND
Single FETs, MOSFETs IRFR4105ZTRPBFDKR-ND
N-Channel 55V 30A (Tc) 48W (Tc) Surface Mount D-Pak

N-Channel 55V 30A (Tc) 48W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR4105ZTRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR4105ZTRPBFCT-ND
Single FETs, MOSFETs IRFR4105ZTRPBFCT-ND
N-Channel 55V 30A (Tc) 48W (Tc) Surface Mount D-Pak

N-Channel 55V 30A (Tc) 48W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFR4105ZTRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFR4105ZTRPBF
55V 30A 24.5mΩ@18A,10V 48W 4V@250uA null DPAK MOSFETs ROHS

55V 30A 24.5mΩ@18A,10V 48W 4V@250uA null DPAK MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 30A 24.5mOhm 18nC Qg

MOSFET MOSFT 55V 30A 24.5mOhm 18nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR4105ZTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR4105ZTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR4105ZTRPBF
MOSFET N-CH 55V 30A DPAK

MOSFET N-CH 55V 30A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR4105ZTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR4105ZTRPBF
Single FETs, MOSFETs IRFR4105ZTRPBF
MOSFET N-CH 55V 30A DPAK

MOSFET N-CH 55V 30A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 55V, 30A, To-252Aa; Transistor Polarity Infineon - 13AC9140 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 30A, To-252Aa; Transistor Polarity Infineon
13AC9140
Mosfet, N-Ch, 55V, 30A, To-252Aa; Transistor Polarity Infineon 13AC9140
MOSFET, N-CH, 55V, 30A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 55V, 30A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8274066 8274066P 1047070-IRFR4105ZTRPBF 278-IRFR4105ZTRPBF IRFR4105ZTRPBFTR-ND IRFR4105ZTRPBF IRFR4105ZTRPBF IRFR4105ZTRPBF IRFR4105ZTRPBF 13AC9140
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4105ZTRPBF 55V 30A DPAK MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 55V, 30A, To-252Aa; Transistor Polarity Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Number of units in IC 1
V(BR)DSS 55 volts 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details