Infineon Technologies AG Single FETs, MOSFETs IRFR3708TRRPBF

Description
N-Channel 30V 61A (Tc) 87W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 30V 61A (Tc) 87W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR3708TRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3708TRRPBF-ND
Single FETs, MOSFETs IRFR3708TRRPBF-ND
N-Channel 30V 61A (Tc) 87W (Tc) Surface Mount D-Pak

N-Channel 30V 61A (Tc) 87W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3708TRRPBF - 777064-IRFR3708TRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3708TRRPBF
777064-IRFR3708TRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3708TRRPBF 777064-IRFR3708TRRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 777064-IRFR3708TRRPB F Series: HEXFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 61A (Tc) Family Name: IRFR3708 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2417pF @ 15V Vgs (Maximum): ±12V Power Dissipation (Maximum): 87W (Tc) Rds On (Maximum) @ Id, Vgs: 12.5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): TK45P03M1,RQ(S; NVD4813NHT4G; TK45P03M1; 2SK3642-ZK-E1; Introduction Date: March 03, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 777064-IRFR3708TRRPBF
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 61A (Tc)
Family Name: IRFR3708
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V
Manufacturer Package: D-Pak
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2417pF @ 15V
Vgs (Maximum): ±12V
Power Dissipation (Maximum): 87W (Tc)
Rds On (Maximum) @ Id, Vgs: 12.5 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): TK45P03M1,RQ(S; NVD4813NHT4G; TK45P03M1; 2SK3642-ZK-E1;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 61A DPAK MOSFET Transistor
278-IRFR3708TRRPBF
30V 61A DPAK MOSFET Transistor 278-IRFR3708TRRPBF
MOSFET N-CH 30V 61A DPAK Product overview: IRFR3708TRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 61A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 61A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3708TRRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 61A DPAK Product overview: IRFR3708TRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 61A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 61A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3708TRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR3708TRRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR3708TRRPBF
Single FETs, MOSFETs IRFR3708TRRPBF
MOSFET N-CH 30V 61A DPAK

MOSFET N-CH 30V 61A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 12.5mOhms 24nC

MOSFET 30V 1 N-CH HEXFET 12.5mOhms 24nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR3708TRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR3708TRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR3708TRRPBF
MOSFET N-CH 30V 61A DPAK

MOSFET N-CH 30V 61A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR3708TRRPBF-ND 777064-IRFR3708TRRPBF 278-IRFR3708TRRPBF IRFR3708TRRPBF IRFR3708TRRPBF IRFR3708TRRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3708TRRPBF 30V 61A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 87000 milliwatts 87000 milliwatts 87000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data