N-Channel 200V 24A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount D2PAK
MOSFET N-CH 200V 24A D2PAK Product overview: IRFS23N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS23N20DPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 803909-IRFS23N20DPBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200V
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.8W , 170W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 100mOhm at 14A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 86nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1960pF at 25V
Current - Continuous Drain (Id) at 25°C: 24A (Tc)
Vgs(th) (Maximum) at Id: 5.5V at 250μA
Maximum Vgs: ±30V
MOSFET N-CH 200V 24A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFS23N20DPBF-ND | 278-IRFS23N20DPBF | 803909-IRFS23N20DPBF | IRFS23N20DPBF |
| Product Name | Single FETs, MOSFETs | 200V 24A MOSFET Transistor | FETs - Single - IRFS23N20DPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |