Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4115TRLPBF IRFS4115TRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 117726-IRFS4115TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Family Name: IRFS4115 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 5270pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.1 mOhm @ 62A, 10V Alternative Parts (Cross-Reference): SUM80090E-GE3; FDB2532-F085; STH90N15F4-2; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 117726-IRFS4115TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Family Name: IRFS4115 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 5270pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.1 mOhm @ 62A, 10V Alternative Parts (Cross-Reference): SUM80090E-GE3; FDB2532-F085; STH90N15F4-2; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4115TRLPBF - 117726-IRFS4115TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4115TRLPBF
117726-IRFS4115TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4115TRLPBF 117726-IRFS4115TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 117726-IRFS4115TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 375W (Tc) Family Name: IRFS4115 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 5270pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.1 mOhm @ 62A, 10V Alternative Parts (Cross-Reference): SUM80090E-GE3; FDB2532-F085; STH90N15F4-2; Introduction Date: April 12, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 117726-IRFS4115TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Family Name: IRFS4115
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 5270pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.1 mOhm @ 62A, 10V
Alternative Parts (Cross-Reference): SUM80090E-GE3; FDB2532-F085; STH90N15F4-2;
Introduction Date: April 12, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4115TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4115TRLPBFDKR-ND
Single FETs, MOSFETs IRFS4115TRLPBFDKR-ND
N-Channel 150V 195A (Tc) 375W (Tc) Surface Mount D2PAK

N-Channel 150V 195A (Tc) 375W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4115TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4115TRLPBFCT-ND
Single FETs, MOSFETs IRFS4115TRLPBFCT-ND
N-Channel 150V 195A (Tc) 375W (Tc) Surface Mount D2PAK

N-Channel 150V 195A (Tc) 375W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4115TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4115TRLPBFTR-ND
Single FETs, MOSFETs IRFS4115TRLPBFTR-ND
N-Channel 150V 195A (Tc) 375W (Tc) Surface Mount D2PAK

N-Channel 150V 195A (Tc) 375W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
150V 195A MOSFET Transistor
278-IRFS4115TRLPBF
150V 195A MOSFET Transistor 278-IRFS4115TRLPBF
MOSFET N-CH 150V 195A D2PAK Product overview: IRFS4115TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4115TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 195A D2PAK Product overview: IRFS4115TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4115TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9155033P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9155033P
MOSFETs 9155033P
MOSFET N-Channel HEXFET 150V 99A D2PAK

MOSFET N-Channel HEXFET 150V 99A D2PAK

Supplier's Site
MOSFETs - 9155033 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9155033
MOSFETs 9155033
MOSFET N-Channel HEXFET 150V 99A D2PAK

MOSFET N-Channel HEXFET 150V 99A D2PAK

Supplier's Site
MOSFETs - 1658288 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658288
MOSFETs 1658288
MOSFET N-Channel HEXFET 150V 99A D2PAK

MOSFET N-Channel HEXFET 150V 99A D2PAK

Supplier's Site
Mosfet, N-Ch, 150V, 195A, To-263Ab; Transistor Polarity Infineon - 13AC9155 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 195A, To-263Ab; Transistor Polarity Infineon
13AC9155
Mosfet, N-Ch, 150V, 195A, To-263Ab; Transistor Polarity Infineon 13AC9155
MOSFET, N-CH, 150V, 195A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:195A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.0103ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 195A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:195A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.0103ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS4115TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS4115TRLPBF
Single FETs, MOSFETs IRFS4115TRLPBF
MOSFET N-CH 150V 195A D2PAK

MOSFET N-CH 150V 195A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 99A 12.1mOhm 77nC Qg

MOSFET MOSFT 150V 99A 12.1mOhm 77nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS4115TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS4115TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS4115TRLPBF
MOSFET N-CH 150V 195A D2PAK

MOSFET N-CH 150V 195A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 117726-IRFS4115TRLPBF IRFS4115TRLPBFDKR-ND 278-IRFS4115TRLPBF 9155033P 9155033 13AC9155 IRFS4115TRLPBF IRFS4115TRLPBF IRFS4115TRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4115TRLPBF Single FETs, MOSFETs 150V 195A MOSFET Transistor MOSFETs MOSFETs Mosfet, N-Ch, 150V, 195A, To-263Ab; Transistor Polarity Infineon Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 150 volts 150 volts 150 volts
PD 375000 milliwatts 375 milliwatts 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263 TO-263; D2pak (to-263) TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB 5270 pF @ 50 V
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1404ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers