Manufacturer: Infineon Technologies
Win Source Part Number: 089728-IRFS4127PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 72A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 5380pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 44A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
MOSFET N-CH 200V 72A D2PAK Product overview: IRFS4127PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4127PBF can be used for catalog matching and distributor lookup.
N-Channel 200V 72A (Tc) 375W (Tc) Surface Mount D2PAK
MOSFET, 200V, 76A, 23.2 mOhm, 100 nC Qg, D2-PAK
MOSFET N-CH 200V 72A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 089728-IRFS4127PBF | 278-IRFS4127PBF | IRFS4127PBF-ND | 70019188 | IRFS4127PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4127PBF | 200V 72A MOSFET Transistor | Single FETs, MOSFETs | MOSFET, 200V, 76A, 23.2 mOhm, 100 nC Qg, D2-PAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 200 volts | ||||
| PD | 375000 milliwatts | 375000 milliwatts |