Infineon Technologies AG Single FETs, MOSFETs IRFR3504ZTRL

Description
N-Channel 40V 42A (Tc) 90W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 40V 42A (Tc) 90W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR3504ZTRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3504ZTRL-ND
Single FETs, MOSFETs IRFR3504ZTRL-ND
N-Channel 40V 42A (Tc) 90W (Tc) Surface Mount D-Pak

N-Channel 40V 42A (Tc) 90W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
40V 42A DPAK MOSFET Transistor
278-IRFR3504ZTRL
40V 42A DPAK MOSFET Transistor 278-IRFR3504ZTRL
MOSFET N-CH 40V 42A DPAK Product overview: IRFR3504ZTRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3504ZTRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 42A DPAK Product overview: IRFR3504ZTRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3504ZTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3504ZTRL - 1047045-IRFR3504ZTRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3504ZTRL
1047045-IRFR3504ZTRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3504ZTRL 1047045-IRFR3504ZTRL
Manufacturer: Infineon Technologies Win Source Part Number: 1047045-IRFR3504ZTRL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 50μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1510pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 42A, 10V Alternative Parts (Cross-Reference): IRFR3504ZTRPBF; IRFR3504ZTRR; IRFR3504ZTR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1047045-IRFR3504ZTRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 50μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1510pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 42A, 10V
Alternative Parts (Cross-Reference): IRFR3504ZTRPBF; IRFR3504ZTRR; IRFR3504ZTR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR3504ZTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR3504ZTRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR3504ZTRL
MOSFET N-CH 40V 42A DPAK

MOSFET N-CH 40V 42A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR3504ZTRL-ND 278-IRFR3504ZTRL 1047045-IRFR3504ZTRL IRFR3504ZTRL
Product Name Single FETs, MOSFETs 40V 42A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3504ZTRL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data