Manufacturer: Infineon Technologies
Win Source Part Number: 084009-IRFR6215PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 295 mOhm @ 6.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management
P-Channel 150V 13A (Tc) 110W (Tc) Surface Mount D-Pak
MOSFET P-CH 150V 13A DPAK Product overview: IRFR6215PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR6215PBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 150V 13A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 084009-IRFR6215PBF | IRFR6215PBF-ND | 278-IRFR6215PBF | IRFR6215PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR6215PBF | Single FETs, MOSFETs | 150V 13A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 150 volts | |||
| PD | 110000 milliwatts | 110000 milliwatts |