Manufacturer: Infineon Technologies
Win Source Part Number: 040734-IRFR13N20DTRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 830pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 235 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
MOSFET N-CH 200V 13A DPAK Product overview: IRFR13N20DTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR13N20DTRLP can be used for catalog matching and distributor lookup.
N-Channel 200V 13A (Tc) 110W (Tc) Surface Mount D-Pak
MOSFET MOSFT 200V 14A 235mOhm 25nC
MOSFET N-CH 200V 13A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 040734-IRFR13N20DTRLP | 278-IRFR13N20DTRLP | IRFR13N20DTRLP-ND | IRFR13N20DTRLP | IRFR13N20DTRLP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N20DTRLP | 200V 13A DPAK MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 200 volts | ||||
| PD | 110000 milliwatts | 110000 milliwatts |