P-Channel 100V 13A (Tc) 66W (Tc) Surface Mount D-Pak
MOSFET P-CH 100V 13A DPAK
MOSFET P-CH 100V 13A DPAK
Manufacturer: Infineon Technologies
Win Source Part Number: 205392-IRFR5410TRRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 66W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 760pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 205 mOhm @ 7.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management
MOSFET P-CH 100V 13A DPAK Product overview: IRFR5410TRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR5410TRRPBF can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET P-CH 100V 13A DPAK
MOSFET 1 P-CH -100V HEXFET 26mOhms 70nC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-IRFR5410TRRPBFTR-ND | 205392-IRFR5410TRRPBF | 278-IRFR5410TRRPBF | IRFR5410TRRPBF | IRFR5410TRRPBF | IRFR5410TRRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR5410TRRPBF | 100V 13A DPAK MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||
| PD | 66000 milliwatts | 66 milliwatts | 66000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |