Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR15N20DTRPBF IRFR15N20DTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 001276-IRFR15N20DTRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 140W (Tc) Family Name: IRFR15N20D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 165 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STD20N20T4; FQD18N20V2TF; FQD18N20V2; Introduction Date: June 07, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 001276-IRFR15N20DTRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 140W (Tc) Family Name: IRFR15N20D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 165 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STD20N20T4; FQD18N20V2TF; FQD18N20V2; Introduction Date: June 07, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR15N20DTRPBF - 001276-IRFR15N20DTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR15N20DTRPBF
001276-IRFR15N20DTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR15N20DTRPBF 001276-IRFR15N20DTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001276-IRFR15N20DTRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 140W (Tc) Family Name: IRFR15N20D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 165 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STD20N20T4; FQD18N20V2TF; FQD18N20V2; Introduction Date: June 07, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 001276-IRFR15N20DTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 140W (Tc)
Family Name: IRFR15N20D
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 910pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 165 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STD20N20T4; FQD18N20V2TF; FQD18N20V2;
Introduction Date: June 07, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2583980 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583980
MOSFETs 2583980
INFINEON MOSFET IRFR15N20DTRPBF

INFINEON MOSFET IRFR15N20DTRPBF

Supplier's Site
MOSFETs - 2583979 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583979
MOSFETs 2583979
INFINEON MOSFET IRFR15N20DTRPBF

INFINEON MOSFET IRFR15N20DTRPBF

Supplier's Site
MOSFETs - 2583980P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583980P
MOSFETs 2583980P
INFINEON MOSFET IRFR15N20DTRPBF

INFINEON MOSFET IRFR15N20DTRPBF

Supplier's Site
Singapore, Singapore
200V 17A DPAK MOSFET Transistor
278-IRFR15N20DTRPBF
200V 17A DPAK MOSFET Transistor 278-IRFR15N20DTRPBF
MOSFET N-CH 200V 17A DPAK Product overview: IRFR15N20DTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR15N20DTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 17A DPAK Product overview: IRFR15N20DTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR15N20DTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR15N20DTRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR15N20DTRPBFCT-ND
Single FETs, MOSFETs IRFR15N20DTRPBFCT-ND
N-Channel 200V 17A (Tc) 3W (Ta), 140W (Tc) Surface Mount D-PAK (TO-252AA)

N-Channel 200V 17A (Tc) 3W (Ta), 140W (Tc) Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single FETs, MOSFETs - IRFR15N20DTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR15N20DTRPBFTR-ND
Single FETs, MOSFETs IRFR15N20DTRPBFTR-ND
N-Channel 200V 17A (Tc) 3W (Ta), 140W (Tc) Surface Mount D-PAK (TO-252AA)

N-Channel 200V 17A (Tc) 3W (Ta), 140W (Tc) Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single FETs, MOSFETs - IRFR15N20DTRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR15N20DTRPBFDKR-ND
Single FETs, MOSFETs IRFR15N20DTRPBFDKR-ND
N-Channel 200V 17A (Tc) 3W (Ta), 140W (Tc) Surface Mount D-PAK (TO-252AA)

N-Channel 200V 17A (Tc) 3W (Ta), 140W (Tc) Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
MOSFET N-CH 200V 17A DPAK - 376-IRFR15N20DTRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 17A DPAK
376-IRFR15N20DTRPBF
MOSFET N-CH 200V 17A DPAK 376-IRFR15N20DTRPBF
MOSFET N-CH 200V 17A DPAK

MOSFET N-CH 200V 17A DPAK

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFR15N20DTRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFR15N20DTRPBF
200V 17A 165mΩ@10V,10A 5.5V@250uA N Channel DPAK MOSFETs ROHS

200V 17A 165mΩ@10V,10A 5.5V@250uA N Channel DPAK MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR15N20DTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR15N20DTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR15N20DTRPBF
MOSFET N-CH 200V 17A DPAK

MOSFET N-CH 200V 17A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR15N20DTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR15N20DTRPBF
Single FETs, MOSFETs IRFR15N20DTRPBF
MOSFET N-CH 200V 17A DPAK

MOSFET N-CH 200V 17A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V 1 N-CH HEXFET PWR MOSFET 165mOhms

MOSFET 200V 1 N-CH HEXFET PWR MOSFET 165mOhms

Buy Now Datasheet
Mosfet, N-Ch, 200V, 17A, To-252-3; Transistor Polarity Infineon - 43AC3277 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 17A, To-252-3; Transistor Polarity Infineon
43AC3277
Mosfet, N-Ch, 200V, 17A, To-252-3; Transistor Polarity Infineon 43AC3277
MOSFET, N-CH, 200V, 17A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 17A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001276-IRFR15N20DTRPBF 2583980 278-IRFR15N20DTRPBF IRFR15N20DTRPBFCT-ND 376-IRFR15N20DTRPBF IRFR15N20DTRPBF IRFR15N20DTRPBF IRFR15N20DTRPBF IRFR15N20DTRPBF 43AC3277
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR15N20DTRPBF MOSFETs 200V 17A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 200V 17A DPAK Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 200V, 17A, To-252-3; Transistor Polarity Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 200 volts 200 volts 200 volts 200 volts 200 volts
PD 3000 to 140000 milliwatts 140 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details