Infineon Technologies AG Single FETs, MOSFETs IRFR3707TRPBF

Description
N-Channel 30V 61A (Tc) 87W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 30V 61A (Tc) 87W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR3707PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3707PBFTR-ND
Single FETs, MOSFETs IRFR3707PBFTR-ND
N-Channel 30V 61A (Tc) 87W (Tc) Surface Mount D-Pak

N-Channel 30V 61A (Tc) 87W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
30V 61A DPAK MOSFET Transistor
278-IRFR3707TRPBF
30V 61A DPAK MOSFET Transistor 278-IRFR3707TRPBF
MOSFET N-CH 30V 61A DPAK Product overview: IRFR3707TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 61A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 61A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3707TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 61A DPAK Product overview: IRFR3707TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 61A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 61A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3707TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3707TRPBF - 127246-IRFR3707TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3707TRPBF
127246-IRFR3707TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3707TRPBF 127246-IRFR3707TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 127246-IRFR3707TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 87W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 61A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1990pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 127246-IRFR3707TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 87W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 61A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 1990pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
MOSFET N-CH 30V 61A DPAK - 376-IRFR3707TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 61A DPAK
376-IRFR3707TRPBF
MOSFET N-CH 30V 61A DPAK 376-IRFR3707TRPBF
MOSFET N-CH 30V 61A DPAK

MOSFET N-CH 30V 61A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR3707TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR3707TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR3707TRPBF
MOSFET N-CH 30V 61A DPAK

MOSFET N-CH 30V 61A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR3707PBFTR-ND 278-IRFR3707TRPBF 127246-IRFR3707TRPBF 376-IRFR3707TRPBF IRFR3707TRPBF
Product Name Single FETs, MOSFETs 30V 61A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3707TRPBF MOSFET N-CH 30V 61A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 87000 milliwatts 87000 milliwatts 87000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data