Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004TRLPBF IRFS3004TRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777070-IRFS3004TRLPB F Series: HEXFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 195A (Ta) Family Name: IRFS3004 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 9200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 380W (Tc) Rds On (Maximum) @ Id, Vgs: 1.75 mOhm @ 195A, 10V Alternative Parts (Cross-Reference): BUK762R9-40E,118; BUK661R9-40C,118; BUK963R2-40B; BUK962R1-40E; Introduction Date: February 26, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777070-IRFS3004TRLPB F Series: HEXFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 195A (Ta) Family Name: IRFS3004 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 9200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 380W (Tc) Rds On (Maximum) @ Id, Vgs: 1.75 mOhm @ 195A, 10V Alternative Parts (Cross-Reference): BUK762R9-40E,118; BUK661R9-40C,118; BUK963R2-40B; BUK962R1-40E; Introduction Date: February 26, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004TRLPBF - 777070-IRFS3004TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004TRLPBF
777070-IRFS3004TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004TRLPBF 777070-IRFS3004TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 777070-IRFS3004TRLPB F Series: HEXFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 195A (Ta) Family Name: IRFS3004 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 9200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 380W (Tc) Rds On (Maximum) @ Id, Vgs: 1.75 mOhm @ 195A, 10V Alternative Parts (Cross-Reference): BUK762R9-40E,118; BUK661R9-40C,118; BUK963R2-40B; BUK962R1-40E; Introduction Date: February 26, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777070-IRFS3004TRLPBF
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 195A (Ta)
Family Name: IRFS3004
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 9200pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 380W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.75 mOhm @ 195A, 10V
Alternative Parts (Cross-Reference): BUK762R9-40E,118; BUK661R9-40C,118; BUK963R2-40B; BUK962R1-40E;
Introduction Date: February 26, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFS3004TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3004TRLPBFCT-ND
Single FETs, MOSFETs IRFS3004TRLPBFCT-ND
N-Channel 40V 195A (Ta) 380W (Tc) Surface Mount D2PAK

N-Channel 40V 195A (Ta) 380W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS3004TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3004TRLPBFTR-ND
Single FETs, MOSFETs IRFS3004TRLPBFTR-ND
N-Channel 40V 195A (Ta) 380W (Tc) Surface Mount D2PAK

N-Channel 40V 195A (Ta) 380W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
40V 195A MOSFET Transistor
278-IRFS3004TRLPBF
40V 195A MOSFET Transistor 278-IRFS3004TRLPBF
MOSFET N-CH 40V 195A D2PAK Product overview: IRFS3004TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3004TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 195A D2PAK Product overview: IRFS3004TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3004TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 195A, 175Deg C, 380W; Channel Type Infineon - 34AC1755 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 195A, 175Deg C, 380W; Channel Type Infineon
34AC1755
Mosfet, N-Ch, 40V, 195A, 175Deg C, 380W; Channel Type Infineon 34AC1755
MOSFET, N-CH, 40V, 195A, 175DEG C, 380W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:195A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 195A, 175DEG C, 380W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:195A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 40V 195A D2PAK - 376-IRFS3004TRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 195A D2PAK
376-IRFS3004TRLPBF
MOSFET N-CH 40V 195A D2PAK 376-IRFS3004TRLPBF
MOSFET N-CH 40V 195A D2PAK

MOSFET N-CH 40V 195A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRFS3004TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS3004TRLPBF
Single FETs, MOSFETs IRFS3004TRLPBF
MOSFET N-CH 40V 195A D2PAK

MOSFET N-CH 40V 195A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 195A 1.7mOhm 160nC Qg

MOSFET MOSFT 40V 195A 1.7mOhm 160nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS3004TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS3004TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS3004TRLPBF
MOSFET N-CH 40V 195A D2PAK

MOSFET N-CH 40V 195A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 777070-IRFS3004TRLPBF IRFS3004TRLPBFCT-ND 278-IRFS3004TRLPBF 34AC1755 376-IRFS3004TRLPBF IRFS3004TRLPBF IRFS3004TRLPBF IRFS3004TRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004TRLPBF Single FETs, MOSFETs 40V 195A MOSFET Transistor Mosfet, N-Ch, 40V, 195A, 175Deg C, 380W; Channel Type Infineon MOSFET N-CH 40V 195A D2PAK Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 380000 milliwatts 380 milliwatts 380000 milliwatts 380000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data