Infineon Technologies AG MOSFETs IRFS3806TRLPBF

Description
HEXFET N-Ch MOSFET 43A 60V D2PAK
Request a Quote Datasheet
Description
HEXFET N-Ch MOSFET 43A 60V D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8274101P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274101P
MOSFETs 8274101P
HEXFET N-Ch MOSFET 43A 60V D2PAK

HEXFET N-Ch MOSFET 43A 60V D2PAK

Supplier's Site
MOSFETs - 8274101 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274101
MOSFETs 8274101
HEXFET N-Ch MOSFET 43A 60V D2PAK

HEXFET N-Ch MOSFET 43A 60V D2PAK

Supplier's Site
MOSFETs - 1459494 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1459494
MOSFETs 1459494
HEXFET N-Ch MOSFET 43A 60V D2PAK

HEXFET N-Ch MOSFET 43A 60V D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3806TRLPBF - 1047132-IRFS3806TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3806TRLPBF
1047132-IRFS3806TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3806TRLPBF 1047132-IRFS3806TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047132-IRFS3806TRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 4V @ 50μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1150pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15.8 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1047132-IRFS3806TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 4V @ 50μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1150pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15.8 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 43A MOSFET Transistor
278-IRFS3806TRLPBF
60V 43A MOSFET Transistor 278-IRFS3806TRLPBF
MOSFET N-CH 60V 43A D2PAK Product overview: IRFS3806TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3806TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 43A D2PAK Product overview: IRFS3806TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3806TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS3806TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3806TRLPBFCT-ND
Single FETs, MOSFETs IRFS3806TRLPBFCT-ND
N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount D2PAK

N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS3806TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3806TRLPBFTR-ND
Single FETs, MOSFETs IRFS3806TRLPBFTR-ND
N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount D2PAK

N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS3806TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3806TRLPBFDKR-ND
Single FETs, MOSFETs IRFS3806TRLPBFDKR-ND
N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount D2PAK

N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Mosfet, N-Ch, 60V, 43A, To-263-3; Transistor Polarity Infineon - 43AC3280 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 43A, To-263-3; Transistor Polarity Infineon
43AC3280
Mosfet, N-Ch, 60V, 43A, To-263-3; Transistor Polarity Infineon 43AC3280
MOSFET, N-CH, 60V, 43A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:43A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0126ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 43A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:43A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0126ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS3806TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS3806TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS3806TRLPBF
MOSFET N-CH 60V 43A D2PAK

MOSFET N-CH 60V 43A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRFS3806TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS3806TRLPBF
Single FETs, MOSFETs IRFS3806TRLPBF
MOSFET N-CH 60V 43A D2PAK

MOSFET N-CH 60V 43A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 60V 43A 16.2mOhm 22nC Qg

MOSFET MOSFT 60V 43A 16.2mOhm 22nC Qg

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8274101P 8274101 1047132-IRFS3806TRLPBF 278-IRFS3806TRLPBF IRFS3806TRLPBFCT-ND 43AC3280 IRFS3806TRLPBF IRFS3806TRLPBF IRFS3806TRLPBF
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3806TRLPBF 60V 43A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 43A, To-263-3; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Package Type TO-263; TO-263 TO-263; D2pak (to-263) TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products