Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2905ZTRPBF IRFR2905ZTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017670-IRFR2905ZTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1380pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 36A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017670-IRFR2905ZTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1380pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 36A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2905ZTRPBF - 017670-IRFR2905ZTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2905ZTRPBF
017670-IRFR2905ZTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2905ZTRPBF 017670-IRFR2905ZTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017670-IRFR2905ZTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1380pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 36A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017670-IRFR2905ZTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1380pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 36A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2172620P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172620P
MOSFETs 2172620P
Infineon IRFR2905ZTRPBF MOSFET

Infineon IRFR2905ZTRPBF MOSFET

Supplier's Site
MOSFETs - 2172619 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172619
MOSFETs 2172619
Infineon IRFR2905ZTRPBF MOSFET

Infineon IRFR2905ZTRPBF MOSFET

Supplier's Site
MOSFETs - 2172620 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172620
MOSFETs 2172620
Infineon IRFR2905ZTRPBF MOSFET

Infineon IRFR2905ZTRPBF MOSFET

Supplier's Site
Singapore, Singapore
55V 42A DPAK MOSFET Transistor
278-IRFR2905ZTRPBF
55V 42A DPAK MOSFET Transistor 278-IRFR2905ZTRPBF
MOSFET N-CH 55V 42A DPAK Product overview: IRFR2905ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR2905ZTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 42A DPAK Product overview: IRFR2905ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR2905ZTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR2905ZPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR2905ZPBFDKR-ND
Single FETs, MOSFETs IRFR2905ZPBFDKR-ND
N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR2905ZPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR2905ZPBFTR-ND
Single FETs, MOSFETs IRFR2905ZPBFTR-ND
N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR2905ZPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR2905ZPBFCT-ND
Single FETs, MOSFETs IRFR2905ZPBFCT-ND
N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 55V 1 N-CH HEXFET 14.5mOhms 29nC

MOSFET 55V 1 N-CH HEXFET 14.5mOhms 29nC

Buy Now Datasheet
Mosfet, N-Ch, 55V, 42A, To-252Aa; Transistor Polarity Infineon - 13AC9129 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 42A, To-252Aa; Transistor Polarity Infineon
13AC9129
Mosfet, N-Ch, 55V, 42A, To-252Aa; Transistor Polarity Infineon 13AC9129
MOSFET, N-CH, 55V, 42A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0111ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 55V, 42A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0111ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR2905ZTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR2905ZTRPBF
Single FETs, MOSFETs IRFR2905ZTRPBF
MOSFET N-CH 55V 42A DPAK

MOSFET N-CH 55V 42A DPAK

Supplier's Site Datasheet
MOSFET N-CH 55V 42A DPAK - 376-IRFR2905ZTRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 42A DPAK
376-IRFR2905ZTRPBF
MOSFET N-CH 55V 42A DPAK 376-IRFR2905ZTRPBF
MOSFET N-CH 55V 42A DPAK

MOSFET N-CH 55V 42A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR2905ZTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR2905ZTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR2905ZTRPBF
MOSFET N-CH 55V 42A DPAK

MOSFET N-CH 55V 42A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 017670-IRFR2905ZTRPBF 2172620P 2172619 278-IRFR2905ZTRPBF IRFR2905ZPBFDKR-ND IRFR2905ZTRPBF 13AC9129 IRFR2905ZTRPBF 376-IRFR2905ZTRPBF IRFR2905ZTRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2905ZTRPBF MOSFETs MOSFETs 55V 42A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 55V, 42A, To-252Aa; Transistor Polarity Infineon Single FETs, MOSFETs MOSFET N-CH 55V 42A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 55 volts 55 volts 55 volts 55 volts
PD 110000 milliwatts 110 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data