Infineon Technologies AG 75V 120A MOSFET Transistor IRFS3307PBF

Description
MOSFET N-CH 75V 120A D2PAK Product overview: IRFS3307PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3307PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 120A D2PAK Product overview: IRFS3307PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3307PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 120A MOSFET Transistor
278-IRFS3307PBF
75V 120A MOSFET Transistor 278-IRFS3307PBF
MOSFET N-CH 75V 120A D2PAK Product overview: IRFS3307PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3307PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 120A D2PAK Product overview: IRFS3307PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3307PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS3307PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3307PBF-ND
Single FETs, MOSFETs IRFS3307PBF-ND
N-Channel 75V 120A (Tc) 200W (Tc) Surface Mount D2PAK

N-Channel 75V 120A (Tc) 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
FETs - Single - IRFS3307PBF - 1188000-IRFS3307PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFS3307PBF
1188000-IRFS3307PBF
FETs - Single - IRFS3307PBF 1188000-IRFS3307PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188000-IRFS3307PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 200W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 75V Id - Continuous Drain Current: 120A Rds On (Maximum) at Id, Vgs: 6.3mOhm at 75A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 150μA Gate Charge (Qg) (Maximum) at Vgs: 180nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5150pF at 50V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188000-IRFS3307PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 200W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 75V
Id - Continuous Drain Current: 120A
Rds On (Maximum) at Id, Vgs: 6.3mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 180nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5150pF at 50V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS3307PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS3307PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS3307PBF
MOSFET N-CH 75V 120A D2PAK

MOSFET N-CH 75V 120A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFS3307PBF IRFS3307PBF-ND 1188000-IRFS3307PBF IRFS3307PBF
Product Name 75V 120A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRFS3307PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 200000 milliwatts 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data