Manufacturer: Infineon Technologies
Win Source Part Number: 1187950-IRFR7540PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 140W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 90A
Rds On (Maximum) at Id, Vgs: 4.8mOhm at 66A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.7V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4360pF at 25V
N-Channel 60V 90A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)
MOSFET N-CH 60V 90A DPAK Product overview: IRFR7540PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7540PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 90A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187950-IRFR7540PBF | IRFR7540PBF-ND | 278-IRFR7540PBF | IRFR7540PBF |
| Product Name | FETs - Single - IRFR7540PBF | Single FETs, MOSFETs | 60V 90A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 60 volts | |||
| PD | 140000 milliwatts | 140000 milliwatts |