Manufacturer: Infineon Technologies
Win Source Part Number: 017708-IRFS3207ZPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 6920pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.1 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking
MOSFET N-CH 75V 120A D2PAK Product overview: IRFS3207ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3207ZPBF can be used for catalog matching and distributor lookup.
N-Channel 75V 120A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 75V 120A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 017708-IRFS3207ZPBF | 278-IRFS3207ZPBF | IRFS3207ZPBF-ND | IRFS3207ZPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3207ZPBF | 75V 120A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 75 volts | |||
| PD | 300000 milliwatts | 300000 milliwatts |