Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3911TRPBF IRFR3911TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 040743-IRFR3911TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 740pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 040743-IRFR3911TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 740pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3911TRPBF - 040743-IRFR3911TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3911TRPBF
040743-IRFR3911TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3911TRPBF 040743-IRFR3911TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 040743-IRFR3911TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 740pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 115 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 040743-IRFR3911TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 740pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 115 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
100V 14A DPAK MOSFET Transistor
278-IRFR3911TRPBF
100V 14A DPAK MOSFET Transistor 278-IRFR3911TRPBF
MOSFET N-CH 100V 14A DPAK Product overview: IRFR3911TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3911TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 14A DPAK Product overview: IRFR3911TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3911TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR3911TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3911TRPBF-ND
Single FETs, MOSFETs IRFR3911TRPBF-ND
N-Channel 100V 14A (Tc) 56W (Tc) Surface Mount D-Pak

N-Channel 100V 14A (Tc) 56W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR3911TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR3911TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR3911TRPBF
MOSFET N-CH 100V 14A DPAK

MOSFET N-CH 100V 14A DPAK

Supplier's Site
MOSFET N-CH 100V 14A DPAK - 376-IRFR3911TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 14A DPAK
376-IRFR3911TRPBF
MOSFET N-CH 100V 14A DPAK 376-IRFR3911TRPBF
MOSFET N-CH 100V 14A DPAK

MOSFET N-CH 100V 14A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 040743-IRFR3911TRPBF 278-IRFR3911TRPBF IRFR3911TRPBF-ND IRFR3911TRPBF 376-IRFR3911TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3911TRPBF 100V 14A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 14A DPAK
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 56000 milliwatts 56000 milliwatts 56000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data