N-Channel 55V 44A (Tc) 107W (Tc) Surface Mount D-Pak
N-Channel 55V 44A (Tc) 107W (Tc) Surface Mount D-Pak
N-Channel 55V 44A (Tc) 107W (Tc) Surface Mount D-Pak
MOSFET N-CH 55V 44A DPAK Product overview: IRFR1205TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 44A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 44A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1205TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 001273-IRFR1205TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Family Name: IRFR1205
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 26A, 10V
Alternative Parts (Cross-Reference): STD30NF06L; STD30NE06L; STD30NF06; BUK6228-55C;
Introduction Date: July 27, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 55V 44A DPAK
MOSFET Transistor, N Channel, 44 A, 55 V, 27 mohm, 10 V, 4 V RoHS Compliant: Yes
55V 44A 107W 27mΩ@10V,26A 4V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS
MOSFET 55V 1 N-CH HEXFET 27mOhms 43.3nC
MOSFET N-CH 55V 44A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFR1205PBFTR-ND | 278-IRFR1205TRPBF | 001273-IRFR1205TRPBF | IRFR1205TRPBF | 48W3426 | IRFR1205TRPBF | IRFR1205TRPBF | IRFR1205TRPBF |
| Product Name | Single FETs, MOSFETs | 55V 44A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1205TRPBF | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 44 A, 55 V, 27 Mohm, 10 V, 4 V Rohs Compliant Infineon | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | 55 volts | ||||
| PD | 69 milliwatts | 107000 milliwatts | 107000 milliwatts | 107000 milliwatts |