MOSFET N-CH 200V 43A D2PAK Product overview: IRFS38N20DTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS38N20DTRLP can be used for catalog matching and distributor lookup.
N-Channel 200V 43A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount D2PAK
N-Channel 200V 43A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount D2PAK
N-Channel 200V 43A (Tc) 3.8W (Ta), 300W (Tc) Surface Mount D2PAK
MOSFET, N-CH, 200V, 43A, TO-263 ROHS COMPLIANT: YES
MOSFET MOSFT 200V 44A 54mOhm 60nC
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.054Ohm;ID 43A;D2Pak;PD 300W;VGS +/-30V
MOSFET N-CH 200V 43A D2PAK
MOSFET N-CH 200V 43A D2PAK
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFS38N20DTRLP | 2579428P | IRFS38N20DTRLPDKR-ND | 38AJ3784 | IRFS38N20DTRLP | 70017796 | IRFS38N20DTRLP | IRFS38N20DTRLP |
| Product Name | 200V 43A MOSFET Transistor | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 200V, 43A, To-263 Rohs Compliant Infineon | MOSFET | MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.054Ohm;ID 43A;D2Pak;PD 300W;VGS +/-30V | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 200 volts | 200 volts | 200 volts | |||||
| PD | 320 milliwatts | 300000 milliwatts | 3800 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |