Manufacturer: Infineon Technologies
Win Source Part Number: 109818-IRFR3711TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 44nC @ 4.5V
Max Input Capacitance: 2980pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
N-Channel 20V 100A (Tc) 2.5W (Ta), 120W (Tc) Surface Mount D-Pak
MOSFET N-CH 20V 100A DPAK Product overview: IRFR3711TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3711TRPBF can be used for catalog matching and distributor lookup.
MOSFET 20V 1 N-CH HEXFET 6.5mOhms 29nC
MOSFET N-CH 20V 100A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 109818-IRFR3711TRPBF | IRFR3711PBFTR-ND | 278-IRFR3711TRPBF | IRFR3711TRPBF | IRFR3711TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3711TRPBF | Single FETs, MOSFETs | 20V 100A DPAK MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 2500 to 120000 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |