MOSFET N-CH 100V 190A D2PAK Product overview: IRFS4010-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 190A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 190A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4010-7PPBF can be used for catalog matching and distributor lookup.
N-Channel 100V 190A (Tc) 380W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 040752-IRFS4010-7PPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Family Name: IRFS4010-7P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 190A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 230nC @ 10V
Max Input Capacitance: 9830pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 110A, 10V
Alternative Parts (Cross-Reference): IXTA160N10T7; IXTA180N10T7; IXTA180N10T7-TRL; IRFS4010TRL7PP;
Introduction Date: October 07, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 190A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFS4010-7PPBF | IRFS4010-7PPBF-ND | 040752-IRFS4010-7PPBF | IRFS4010-7PPBF |
| Product Name | 100V 190A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4010-7PPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 380000 milliwatts | 380000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB | TO-263; SOT3; D2PAK | TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB |