Infineon Technologies AG 40V 56A DPAK MOSFET Transistor IRFR7446TRPBF

Description
MOSFET N-CH 40V 56A DPAK Product overview: IRFR7446TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7446TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 56A DPAK Product overview: IRFR7446TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7446TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 56A DPAK MOSFET Transistor
278-IRFR7446TRPBF
40V 56A DPAK MOSFET Transistor 278-IRFR7446TRPBF
MOSFET N-CH 40V 56A DPAK Product overview: IRFR7446TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7446TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 56A DPAK Product overview: IRFR7446TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7446TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7446TRPBF - 017694-IRFR7446TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7446TRPBF
017694-IRFR7446TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7446TRPBF 017694-IRFR7446TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017694-IRFR7446TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 98W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 3.9V @ 100μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 3150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 56A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017694-IRFR7446TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 98W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 100μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 3150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 56A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR7446TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR7446TRPBFDKR-ND
Single FETs, MOSFETs IRFR7446TRPBFDKR-ND
N-Channel 40V 56A (Tc) 98W (Tc) Surface Mount D-Pak

N-Channel 40V 56A (Tc) 98W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR7446TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR7446TRPBFCT-ND
Single FETs, MOSFETs IRFR7446TRPBFCT-ND
N-Channel 40V 56A (Tc) 98W (Tc) Surface Mount D-Pak

N-Channel 40V 56A (Tc) 98W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR7446TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR7446TRPBFTR-ND
Single FETs, MOSFETs IRFR7446TRPBFTR-ND
N-Channel 40V 56A (Tc) 98W (Tc) Surface Mount D-Pak

N-Channel 40V 56A (Tc) 98W (Tc) Surface Mount D-Pak

Buy Now Datasheet
MOSFETs - 2575548 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575548
MOSFETs 2575548
Infineon MOSFET IRFR7446TRPBF

Infineon MOSFET IRFR7446TRPBF

Supplier's Site
MOSFETs - 2575883 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575883
MOSFETs 2575883
Infineon MOSFET IRFR7446TRPBF

Infineon MOSFET IRFR7446TRPBF

Supplier's Site
MOSFETs - 2575883P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575883P
MOSFETs 2575883P
Infineon MOSFET IRFR7446TRPBF

Infineon MOSFET IRFR7446TRPBF

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR7446TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR7446TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR7446TRPBF
MOSFET N-CH 40V 56A DPAK

MOSFET N-CH 40V 56A DPAK

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFR7446TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFR7446TRPBF
40V 56A 3.9mΩ@10V,56A 98W 3.9V@100uA N Channel TO-252-2(DPAK) MOSFETs ROHS

40V 56A 3.9mΩ@10V,56A 98W 3.9V@100uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET N-CH 40V 56A DPAK

MOSFET MOSFET N-CH 40V 56A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFR7446TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR7446TRPBF
Single FETs, MOSFETs IRFR7446TRPBF
MOSFET N-CH 40V 56A DPAK

MOSFET N-CH 40V 56A DPAK

Supplier's Site Datasheet
Mosfet, N Channel, 40V, 56A, To-252Aa-3; Channel Type Infineon - 45X9512 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 56A, To-252Aa-3; Channel Type Infineon
45X9512
Mosfet, N Channel, 40V, 56A, To-252Aa-3; Channel Type Infineon 45X9512
MOSFET, N CHANNEL, 40V, 56A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:56A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 56A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:56A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFR7446TRPBF 017694-IRFR7446TRPBF IRFR7446TRPBFDKR-ND 2575548 IRFR7446TRPBF IRFR7446TRPBF IRFR7446TRPBF IRFR7446TRPBF 45X9512
Product Name 40V 56A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7446TRPBF Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Channel, 40V, 56A, To-252Aa-3; Channel Type Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
Transconductance 0.1700 kS
PD 98 milliwatts 98000 milliwatts 98000 milliwatts 98000 milliwatts
Unlock Full Specs
to access all available technical data