Infineon Technologies AG 40V 240A MOSFET Transistor IRFS3004TRL7PP

Description
MOSFET N-CH 40V 240A D2PAK Product overview: IRFS3004TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3004TRL7PP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 240A D2PAK Product overview: IRFS3004TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3004TRL7PP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 240A MOSFET Transistor
278-IRFS3004TRL7PP
40V 240A MOSFET Transistor 278-IRFS3004TRL7PP
MOSFET N-CH 40V 240A D2PAK Product overview: IRFS3004TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3004TRL7PP can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 240A D2PAK Product overview: IRFS3004TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3004TRL7PP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS3004TRL7PPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3004TRL7PPDKR-ND
Single FETs, MOSFETs IRFS3004TRL7PPDKR-ND
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRFS3004TRL7PPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3004TRL7PPTR-ND
Single FETs, MOSFETs IRFS3004TRL7PPTR-ND
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRFS3004TRL7PPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3004TRL7PPCT-ND
Single FETs, MOSFETs IRFS3004TRL7PPCT-ND
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
MOSFETs - 1300992P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300992P
MOSFETs 1300992P
MOSFET HEXFET N-Ch 40V 400A D2PAK7

MOSFET HEXFET N-Ch 40V 400A D2PAK7

Supplier's Site
MOSFETs - 1300992 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300992
MOSFETs 1300992
MOSFET HEXFET N-Ch 40V 400A D2PAK7

MOSFET HEXFET N-Ch 40V 400A D2PAK7

Supplier's Site
MOSFETs - 1686005 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686005
MOSFETs 1686005
MOSFET HEXFET N-Ch 40V 400A D2PAK7

MOSFET HEXFET N-Ch 40V 400A D2PAK7

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004TRL7PP - 1047115-IRFS3004TRL7PP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004TRL7PP
1047115-IRFS3004TRL7PP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004TRL7PP 1047115-IRFS3004TRL7PP
Manufacturer: Infineon Technologies Win Source Part Number: 1047115-IRFS3004TRL7 PP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (7-Lead) Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 240A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9130pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.25 mOhm @ 195A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1047115-IRFS3004TRL7PP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 240A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 9130pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.25 mOhm @ 195A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFS3004TRL7PP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS3004TRL7PP
Single FETs, MOSFETs IRFS3004TRL7PP
MOSFET N-CH 40V 240A D2PAK

MOSFET N-CH 40V 240A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 240A 1.2mOhm 160nC Qg

MOSFET MOSFT 40V 240A 1.2mOhm 160nC Qg

Buy Now Datasheet
Mosfet, N-Ch, 40V, 240A, 150Deg C, 380W; Channel Type Infineon - 13AC9148 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 240A, 150Deg C, 380W; Channel Type Infineon
13AC9148
Mosfet, N-Ch, 40V, 240A, 150Deg C, 380W; Channel Type Infineon 13AC9148
MOSFET, N-CH, 40V, 240A, 150DEG C, 380W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:240A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 240A, 150DEG C, 380W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:240A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS3004TRL7PP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS3004TRL7PP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS3004TRL7PP
MOSFET N-CH 40V 240A D2PAK

MOSFET N-CH 40V 240A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFS3004TRL7PP IRFS3004TRL7PPDKR-ND 1300992P 1300992 1047115-IRFS3004TRL7PP IRFS3004TRL7PP IRFS3004TRL7PP 13AC9148 IRFS3004TRL7PP
Product Name 40V 240A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004TRL7PP Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 240A, 150Deg C, 380W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 380 milliwatts 380000 milliwatts 380000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data