Manufacturer: Infineon Technologies
Win Source Part Number: 017690-IRFR4620TRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 144W (Tc)
Family Name: IRFR4620
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1710pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 78 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): STD25NF20; SUD19N20-90-T4; TSM19N20CP ROG; SUD19N20-90-T4-E3;
Introduction Date: December 18, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
MOSFET N-CH 200V 24A DPAK Product overview: IRFR4620TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4620TRLPBF can be used for catalog matching and distributor lookup.
N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D-Pak
N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D-Pak
N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D-Pak
MOSFET MOSFT 200V 24A 78mOhm 25nC Qg
MOSFET, N-CH, 200V, 24A, 175DEG C, 144W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
MOSFET N-CH 200V 24A DPAK
MOSFET N-CH 200V 24A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017690-IRFR4620TRLPBF | 278-IRFR4620TRLPBF | IRFR4620TRLPBFCT-ND | 9155023 | 9155023P | IRFR4620TRLPBF | 13AC9141 | IRFR4620TRLPBF | IRFR4620TRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4620TRLPBF | 200V 24A DPAK MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | MOSFET | Mosfet, N-Ch, 200V, 24A, 175Deg C, 144W; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 200 volts | 200 volts | 200 volts | ||||||
| PD | 144000 milliwatts | 144 milliwatts | 144000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |