N-Channel 200V 18A (Tc) 100W (Tc) Surface Mount D2PAK
N-Channel 200V 18A (Tc) 100W (Tc) Surface Mount D2PAK
N-Channel 200V 18A (Tc) 100W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 875177-IRFS4020TRLPB
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 200 V 18A (Tc) 100W (Tc) Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRFS4020
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRFS4020TRLPBFDKR, IRFS4020TRLPBFTR, IRFS4020TRLPBFCT, SP001573468
MOSFET N-CH 200V 18A D2PAK Product overview: IRFS4020TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4020TRLPBF can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 200V, 18A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.9V; Power RoHS Compliant: Yes
MOSFET N-CH 200V 18A D2PAK
MOSFET N-CH 200V 18A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFS4020TRLPBFTR-ND | 875177-IRFS4020TRLPBF | 278-IRFS4020TRLPBF | 49AC0317 | IRFS4020TRLPBF | IRFS4020TRLPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4020TRLPBF | 200V 18A MOSFET Transistor | Mosfet, N-Ch, 200V, 18A, To-263; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | SOT3; D2PAK | Tape & Reel (TR) | TO-3; TO-263; TO-252 (DPAK) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 200 volts | 200 volts |