MOSFET N-CH 75V 42A DPAK Product overview: IRFR2607ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR2607ZPBF can be used for catalog matching and distributor lookup.
N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 813068-IRFR2607ZPBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75V
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 110W (Tc)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 22mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 51nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1440pF at 25V
Current - Continuous Drain (Id) at 25°C: 42A (Tc)
Vgs(th) (Maximum) at Id: 4V at 50μA
Maximum Vgs: ±20V
MOSFET, IPS, D-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:42A; On Resistance Rds(on):0.022ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET N-CH 75V 42A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFR2607ZPBF | IRFR2607ZPBF-ND | 813068-IRFR2607ZPBF | 58M7355 | IRFR2607ZPBF |
| Product Name | 75V 42A DPAK MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRFR2607ZPBF | Mosfet, Ips, D-Pak; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 110000 milliwatts | 110000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tube | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Packing Method | Tube | Tube; Tube | Tube; Tube |