N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 777066-IRFR4104TRRPB
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 42A (Tc)
Family Name: IRFR4104
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D-Pak
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 89nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 140W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.5 mOhm @ 42A, 10V
Alternative Parts (Cross-Reference): IRFR4104TR; IRFR4104TRR; IRFR4104TRL; SUD50N04-05L-E3;
Introduction Date: July 17, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
MOSFET N-CH 40V 42A DPAK Product overview: IRFR4104TRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4104TRRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 42A DPAK
MOSFET 40V 1 N-CH HEXFET 5.5mOhms 59nC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFR4104TRRPBF-ND | 777066-IRFR4104TRRPBF | 278-IRFR4104TRRPBF | IRFR4104TRRPBF | IRFR4104TRRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4104TRRPBF | 40V 42A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |