Infineon Technologies AG Single FETs, MOSFETs IRFR3504TRPBF

Description
N-Channel 40V 30A (Tc) 140W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 40V 30A (Tc) 140W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR3504TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3504TRPBFTR-ND
Single FETs, MOSFETs IRFR3504TRPBFTR-ND
N-Channel 40V 30A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 40V 30A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
40V 30A DPAK MOSFET Transistor
278-IRFR3504TRPBF
40V 30A DPAK MOSFET Transistor 278-IRFR3504TRPBF
MOSFET N-CH 40V 30A DPAK Product overview: IRFR3504TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3504TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 30A DPAK Product overview: IRFR3504TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3504TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3504TRPBF - 1047044-IRFR3504TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3504TRPBF
1047044-IRFR3504TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3504TRPBF 1047044-IRFR3504TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047044-IRFR3504TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 71nC @ 10V Max Input Capacitance: 2150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1047044-IRFR3504TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 71nC @ 10V
Max Input Capacitance: 2150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR3504TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR3504TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR3504TRPBF
MOSFET N-CH 40V 30A DPAK

MOSFET N-CH 40V 30A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR3504TRPBFTR-ND 278-IRFR3504TRPBF 1047044-IRFR3504TRPBF IRFR3504TRPBF
Product Name Single FETs, MOSFETs 40V 30A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3504TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 75A MOSFET Transistor - 278-AUIRF4104S - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040B3 - Acme Chip Technology Co., Limited
Specs
Package Type Surface Mount
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers