STMicroelectronics, Inc. M74HC151YRM13TR

Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Multiplexer Demultiplexing Capability = 1 x 8:1 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = CMOS Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.65mm
Request a Quote
Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Multiplexer Demultiplexing Capability = 1 x 8:1 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = CMOS Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.65mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8607296 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Multiplexer Demultiplexing Capability = 1 x 8:1 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = CMOS Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.65mm

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Multiplexer
Demultiplexing Capability = 1 x 8:1
Number of Elements per Chip = 8
Number of Input Enables per Element = 1
Output Type = CMOS
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.65mm

Supplier's Site
 - 8607296P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Multiplexer Demultiplexing Capability = 1 x 8:1 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = CMOS Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.65mm Delivery on production packaging - Reel. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Multiplexer
Demultiplexing Capability = 1 x 8:1
Number of Elements per Chip = 8
Number of Input Enables per Element = 1
Output Type = CMOS
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.65mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8607296
Input Lines 1
Output Lines 8
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 74184N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details