BCD-To-Decimal Decoders/Drivers 16-PDIP 0 to 70
Decimal Decoder/Driver, LS Series, Inverted Output, TTL, PDIP16
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.
IC DECODER 1 X 4:10 16DIP
DECODER/DRIVER, 0 TO 70DEG C; Logic Family / Base Number:74LS145; Logic Type:Decoder / Driver; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74LS145N | SN74LS145N | 303624 | SN74LS145N | 17AH9330 |
| Product Name | SN74LS145 BCD-To-Decimal Decoders/Drivers | Signal Switches, Multiplexers, Decoders | Decoder/driver, 0 To 70Deg C; Logic Family / Base Number Texas Instruments | ||
| Function | Decoder | Decoder | Decoder | Decoder | Decoder |
| Input Lines | 4 | 1 | 1 | ||
| Output Lines | 10 | 10 | 10; Other; 10Outputs | ||
| Supply Voltage | 4.75 | 4.75V ~ 5.25V | 5.25V | ||
| Package Type | PDIP,SO,SOIC | DIP; PDIP; PDIP16 | PDIP | DIP; 16-DIP (0.300", 7.62mm) | DIP; DIP |