Texas Instruments SN74HC138 3-Line To 8-Line Decoders/Demultiplexers SN74HC138N

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers - SN74HC138N - Texas Instruments
Dallas, TX, United States
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers
SN74HC138N
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers SN74HC138N
3-Line To 8-Line Decoders/Demultiplex ers 16-PDIP -40 to 85

3-Line To 8-Line Decoders/Demultiplexers 16-PDIP -40 to 85

Buy Now Datasheet
 - 9232486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
Ic, Logic, 74Hc, Decoder/demux; Logic Family / Base Number Texas Instruments - 26AJ9366 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Hc, Decoder/demux; Logic Family / Base Number Texas Instruments
26AJ9366
Ic, Logic, 74Hc, Decoder/demux; Logic Family / Base Number Texas Instruments 26AJ9366
IC, LOGIC, 74HC, DECODER/DEMUX; Logic Family / Base Number:74HC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

IC, LOGIC, 74HC, DECODER/DEMUX; Logic Family / Base Number:74HC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC138N - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74HC138N
Signal Switches, Multiplexers, Decoders SN74HC138N
IC DECODER/DEMUX 1X3:8 16DIP

IC DECODER/DEMUX 1X3:8 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HC138N 9232486 26AJ9366 SN74HC138N
Product Name SN74HC138 3-Line To 8-Line Decoders/Demultiplexers Ic, Logic, 74Hc, Decoder/demux; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 2 6V 2V ~ 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP PDIP DIP; DIP DIP; 16-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74ACT138M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BF3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - 8406201EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD54HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - 5962-8670101JA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HCT
View Details
2 suppliers