Texas Instruments SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers SN74ALS138AN

Description
3-Line to 8-Line Decoders/Demultiplex ers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
3-Line to 8-Line Decoders/Demultiplex ers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers - SN74ALS138AN - Texas Instruments
Dallas, TX, United States
SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers
SN74ALS138AN
SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers SN74ALS138AN
3-Line to 8-Line Decoders/Demultiplex ers 16-PDIP 0 to 70

3-Line to 8-Line Decoders/Demultiplexers 16-PDIP 0 to 70

Buy Now Datasheet
 - 638037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = ALS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
 - 638037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = ALS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = ALS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
Ic, 74Als Ttl, 74Als138, Dip16, 5V; Logic Family / Base Number Texas Instruments - 37AJ1051 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Als Ttl, 74Als138, Dip16, 5V; Logic Family / Base Number Texas Instruments
37AJ1051
Ic, 74Als Ttl, 74Als138, Dip16, 5V; Logic Family / Base Number Texas Instruments 37AJ1051
IC, 74ALS TTL, 74ALS138, DIP16, 5V; Logic Family / Base Number:74ALS138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

IC, 74ALS TTL, 74ALS138, DIP16, 5V; Logic Family / Base Number:74ALS138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74ALS138AN 638037 37AJ1051
Product Name SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers Ic, 74Als Ttl, 74Als138, Dip16, 5V; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 4.5 5.5V
Package Type PDIP,SO,SOIC PDIP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154ENE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD54HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD54HCT154F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HCT
View Details