Texas Instruments SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer SN74AHCT138PW

Description
3-Line to 8-Line Decoder / Demultiplexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-Line to 8-Line Decoder / Demultiplexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer - SN74AHCT138PW - Texas Instruments
Dallas, TX, United States
SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer
SN74AHCT138PW
SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer SN74AHCT138PW
3-Line to 8-Line Decoder / Demultiplexer 16-TSSOP -40 to 85

3-Line to 8-Line Decoder / Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
 - 6631259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Logic Family = AHCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Logic Family = AHCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm

Supplier's Site
 - 6631259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Logic Family = AHCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm Delivery on production packaging - Tube. This product is non-returnable.

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Logic Family = AHCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1451239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Logic Family = AHCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Logic Family = AHCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm

Supplier's Site
Decoder/demux, Single, 3 Texas Instruments - 26AJ9136 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demux, Single, 3 Texas Instruments
26AJ9136
Decoder/demux, Single, 3 Texas Instruments 26AJ9136
DECODER/DEMUX, SINGLE, 3:8, TSSOP-16; Logic Family / Base Number:74AHCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

DECODER/DEMUX, SINGLE, 3:8, TSSOP-16; Logic Family / Base Number:74AHCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AHCT138PW 6631259 26AJ9136
Product Name SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer Decoder/demux, Single, 3 Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 4.5 5.5V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 2V ~ 6V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BM96G4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details