onsemi 74VHC139M

Description
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-to-8 Number of Input Enables per Element = 1 Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 3.988 x 1.499mm Height = 1.499mm Length = 10mm
Request a Quote
Description
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-to-8 Number of Input Enables per Element = 1 Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 3.988 x 1.499mm Height = 1.499mm Length = 10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8021351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-to-8 Number of Input Enables per Element = 1 Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 3.988 x 1.499mm Height = 1.499mm Length = 10mm

Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Logic Family = VHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-to-8
Number of Input Enables per Element = 1
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 3.988 x 1.499mm
Height = 1.499mm
Length = 10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8021351
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Unlock Full Specs
to access all available technical data

Similar Products

BCD to 7-segment latch/decoder/driver - 74HCT4511D,653 - Nexperia B.V.
Specs
Input Lines BCD
Output Lines 7-Segment
Supply Voltage +7.0
View Details
 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54LVC138A-SP 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601VEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details